Manufacturer: Texas Instruments
Win Source Part Number: 117666-TL16C2550IPFB
Packaging: Reel - TR
Features: Internal Oscillator
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 117666-TL16C2550IPFBRQ1 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBRQ1 |
| Package Type | Surface Mount; SMD (SMT) |