Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TL1454ACPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317519-TL1454ACPW Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 90 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 50kHz ~ 2MHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 16-TSSOP Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3.6V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL1454ACPWG4,TL1454A CPWG4-ND Base Product Number: TL1454 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317519-TL1454ACPW Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 90 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 50kHz ~ 2MHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 16-TSSOP Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3.6V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL1454ACPWG4,TL1454A CPWG4-ND Base Product Number: TL1454 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317519-TL1454ACPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317519-TL1454ACPW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317519-TL1454ACPW
Manufacturer: Texas Instruments Win Source Part Number: 1317519-TL1454ACPW Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 90 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 50kHz ~ 2MHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 16-TSSOP Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3.6V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL1454ACPWG4,TL1454A CPWG4-ND Base Product Number: TL1454 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317519-TL1454ACPW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Frequency - Switching: 50kHz ~ 2MHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3.6V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TL1454ACPWG4,TL1454ACPWG4-ND
Base Product Number: TL1454
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317519-TL1454ACPW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details