Texas Instruments Standard Linear and Logic Dual 3.6V 40V TSSOP DC-DC Converter IC TL1453CPWRG4

Description
3.6V to 40V dual channel controller with Wide input voltage range 16-TSSOP Product overview: TL1453CPWRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 40V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 40V, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1453CPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.6V to 40V dual channel controller with Wide input voltage range 16-TSSOP Product overview: TL1453CPWRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 40V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 40V, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1453CPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.6V 40V TSSOP DC-DC Converter IC
715-TL1453CPWRG4
Dual 3.6V 40V TSSOP DC-DC Converter IC 715-TL1453CPWRG4
3.6V to 40V dual channel controller with Wide input voltage range 16-TSSOP Product overview: TL1453CPWRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 40V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 40V, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1453CPWRG4 can be used for catalog matching and distributor lookup.

3.6V to 40V dual channel controller with Wide input voltage range 16-TSSOP Product overview: TL1453CPWRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 40V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 40V, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1453CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TL1453CPWRG4
Product Name Dual 3.6V 40V TSSOP DC-DC Converter IC
Package Type Other; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details