Texas Instruments Standard Linear and Logic Dual 3.6V 50V DC-DC Converter IC TL1451ACNSR

Description
3.6V to 50V dual channel controller with Wide input voltage range 16-SO -20 to 85 Product overview: TL1451ACNSR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 50V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1451ACNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.6V to 50V dual channel controller with Wide input voltage range 16-SO -20 to 85 Product overview: TL1451ACNSR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 50V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1451ACNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.6V 50V DC-DC Converter IC
715-TL1451ACNSR
Dual 3.6V 50V DC-DC Converter IC 715-TL1451ACNSR
3.6V to 50V dual channel controller with Wide input voltage range 16-SO -20 to 85 Product overview: TL1451ACNSR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 50V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1451ACNSR can be used for catalog matching and distributor lookup.

3.6V to 50V dual channel controller with Wide input voltage range 16-SO -20 to 85 Product overview: TL1451ACNSR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 50V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1451ACNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TL1451ACNSR
Product Name Dual 3.6V 50V DC-DC Converter IC
Package Type Other; SOP
Output Voltage 50 volts
Input Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226983P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-LMR14030SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 40 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers