Texas Instruments Standard Linear and Logic Dual 3.6V 50V SSOP DC-DC Converter IC TL1451ACDBRG4

Description
3.6V to 50V dual channel controller with Wide input voltage range 16-SSOP -20 to 85 Product overview: TL1451ACDBRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 50V, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 50V, SSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1451ACDBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.6V to 50V dual channel controller with Wide input voltage range 16-SSOP -20 to 85 Product overview: TL1451ACDBRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 50V, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 50V, SSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1451ACDBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.6V 50V SSOP DC-DC Converter IC
715-TL1451ACDBRG4
Dual 3.6V 50V SSOP DC-DC Converter IC 715-TL1451ACDBRG4
3.6V to 50V dual channel controller with Wide input voltage range 16-SSOP -20 to 85 Product overview: TL1451ACDBRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 50V, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 50V, SSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1451ACDBRG4 can be used for catalog matching and distributor lookup.

3.6V to 50V dual channel controller with Wide input voltage range 16-SSOP -20 to 85 Product overview: TL1451ACDBRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 50V, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.6V, 50V, SSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL1451ACDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TL1451ACDBRG4
Product Name Dual 3.6V 50V SSOP DC-DC Converter IC
Package Type Other; SSOP
Output Voltage 50 volts
Input Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1228041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33630ADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers