Texas Instruments Standard Linear and Logic Dual Pwm Control Circuit, Smd, 1451; Input Voltage Texas Instruments TL1451ACD

Description
DUAL PWM CONTROL CIRCUIT, SMD, 1451; Input Voltage:6V; Output Voltage:50V; Output Current:20mA; Supply Voltage Min:3.6V; Supply Voltage Max:50V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
DUAL PWM CONTROL CIRCUIT, SMD, 1451; Input Voltage:6V; Output Voltage:50V; Output Current:20mA; Supply Voltage Min:3.6V; Supply Voltage Max:50V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dual Pwm Control Circuit, Smd, 1451; Input Voltage Texas Instruments - 66AH7292 - Newark, An Avnet Company
Chicago, IL, United States
Dual Pwm Control Circuit, Smd, 1451; Input Voltage Texas Instruments
66AH7292
Dual Pwm Control Circuit, Smd, 1451; Input Voltage Texas Instruments 66AH7292
DUAL PWM CONTROL CIRCUIT, SMD, 1451; Input Voltage:6V; Output Voltage:50V; Output Current:20mA; Supply Voltage Min:3.6V; Supply Voltage Max:50V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

DUAL PWM CONTROL CIRCUIT, SMD, 1451; Input Voltage:6V; Output Voltage:50V; Output Current:20mA; Supply Voltage Min:3.6V; Supply Voltage Max:50V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 66AH7292
Product Name Dual Pwm Control Circuit, Smd, 1451; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 4 to 50 volts
DC Input 4 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
Solid State Controller - 150-C25FBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details