Manufacturer: Texas Instruments
Win Source Part Number: 1268035-TL103WAIDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Dual Op Amp, 900kHz BW, 500uV Vos, 70dB CMRR, SOIC-8 Product overview: TL103WAIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL103WAIDG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 900KHZ DUAL 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1268035-TL103WAIDG4 | 687-TL103WAIDG4 | 815-TL103WAIDG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL103WAIDG4 | Dual 900kHz SOIC Operational Amplifier IC | IC OPAMP GP 900KHZ DUAL 8SOIC |
| Standards | RoHS | ||
| Supply Voltage (VS) | 3 to 32 volts | ||
| Slew Rate | 0.4000 V/µs | ||
| Bandwidth | 0.9000 MHz |