The TL084QDRG4 is a JFET-input operational amplifier from Texas Instruments, designed for cost-sensitive applications. It features a high slew rate of 20V/Oºs and a low offset voltage of 1mV, making it suitable for precision signal processing. The device operates over a wide supply voltage range of ±2.25V to ±20V and 4.5V to 40V, with a low power consumption of 940OºA per channel. It has a common-mode input voltage range that includes the positive supply, which enhances its versatility in various applications. The TL084QDRG4 is rated for operation in harsh environments, with a temperature range of -40°C to 125°C and an ESD rating of 1.5kV (HBM). Typical applications include solar energy inverters, motor drives, and pro audio mixers. The device also offers output short-circuit protection and low total harmonic distortion of 0.003%.
JFET-Input Operational Amplifier 14-SOIC -40 to 125
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps JFET-Input Op Amp
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084QDRG4 | TL084QDRG4-ND | TL084QDRG4 | TL084QDRG4 | TL084QDRG4 | TL084QDRG4 |
| Product Name | TL084 JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 10 volts | ||||
| VOS | 15 millivolts | 3 millivolts | ||||
| Quiescent Current (IQ) | 2800 microamps | |||||
| CMRR | 70 dB |