High Speed JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
High speed JFET-input quad operational amplifier 14-CDIP -55 to 125 Product overview: TL084MJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084MJB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 217601-TL084MJB
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
MILITARY-GRADE, QUAD, 30-V, 3-MH
MILITARY-GRADE, QUAD, 30-V, 3-MH
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084MJB | 687-TL084MJB | 217601-TL084MJB | TL084MJB | TL084MJB |
| Product Name | TL084M High Speed JFET-Input Quad Operational Amplifier | Quad Operational Amplifier IC | Integrated Circuits(ICs) | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | ||
| Bandwidth | 3 MHz | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | Rail/Tube | Through Hole | Through Hole | ||
| Supply Voltage (VS) | 10 volts | 10 volts |