High Speed JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268030-TL084MJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MILITARY-GRADE, QUAD, 30-V, 3-MH
MILITARY-GRADE, QUAD, 30-V, 3-MH
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084MJ | 1268030-TL084MJ | TL084MJ | TL084MJ |
| Product Name | TL084M High Speed JFET-Input Quad Operational Amplifier | Electronic Wholesale - TL084MJ | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 10 volts | 10 volts | ||
| Slew Rate | 1.30E-5 V/µs | 13 V/µs | ||
| Package Type | Through Hole | Through Hole | ||
| Life Cycle Stage | Active | |||
| VOS | 3 millivolts |