Texas Instruments TL084M High Speed JFET-Input Quad Operational Amplifier TL084MFKB

Description
High Speed JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
High Speed JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL084M High Speed JFET-Input Quad Operational Amplifier - TL084MFKB - Texas Instruments
Dallas, TX, United States
TL084M High Speed JFET-Input Quad Operational Amplifier
TL084MFKB
TL084M High Speed JFET-Input Quad Operational Amplifier TL084MFKB
High Speed JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125

High Speed JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Electronic Wholesale - TL084MFKB - 1268029-TL084MFKB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL084MFKB
1268029-TL084MFKB
Electronic Wholesale - TL084MFKB 1268029-TL084MFKB
Manufacturer: Texas Instruments Win Source Part Number: 1268029-TL084MFKB Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268029-TL084MFKB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad Operational Amplifier IC
687-TL084MFKB
Quad Operational Amplifier IC 687-TL084MFKB
High speed JFET-input quad operational amplifier 20-LCCC -55 to 125 Product overview: TL084MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084MFKB can be used for catalog matching and distributor lookup.

High speed JFET-input quad operational amplifier 20-LCCC -55 to 125 Product overview: TL084MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084MFKB can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL084MFKB
Integrated Circuits (ICs) - Linear - Amplifiers TL084MFKB
MILITARY-GRADE, QUAD, 30-V, 3-MH

MILITARY-GRADE, QUAD, 30-V, 3-MH

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL084MFKB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL084MFKB
Instrumentation, OP Amps, Buffer Amps TL084MFKB
MILITARY-GRADE, QUAD, 30-V, 3-MH

MILITARY-GRADE, QUAD, 30-V, 3-MH

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL084MFKB 1268029-TL084MFKB 687-TL084MFKB TL084MFKB TL084MFKB
Product Name TL084M High Speed JFET-Input Quad Operational Amplifier Electronic Wholesale - TL084MFKB Quad Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Slew Rate 13 V/µs 1.30E-5 V/µs 13 V/µs
Bandwidth 3 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type Rail/Tube Surface Mount Surface Mount
Supply Voltage (VS) 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details