JFET-Input Operational Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081387-TL084ID
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Standard Package: 50
Catalog: J-FET
Amplifier Type: J-FET
Slew Rate: 13 V/µs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Voltage - Supply Single/Dual (±): 7 V ~ 36 V ±3.5 V ~ 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals
J-FET Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 3MHz BW, 13V/µs SR, JFET Input, 14-SOIC Product overview: TL084ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084ID can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad GP
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC, OP AMP, QUAD JFET-INPUT, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OPERATIONAL AMPLIFIER IC, TL084 SERIES, 3 MHZ, 13 V/US, SOIC-14, 4 AMPLIFIERS, 7V TO 36V, 14 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084ID | 081387-TL084ID | 296-1785-5-ND | 687-TL084ID | TL084ID | TL084ID | TL084ID | 64AH9025 | 16693922 |
| Product Name | TL084 JFET-Input Operational Amplifier | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Quad 3MHz 13V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad Jfet-Input, Soic14; No. Of Amplifiers Texas Instruments | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 70 dB |