Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Product Status: Active
Amplifier Type: J-FET
Number of Circuits: 4
Output Type: Push-Pull
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.25 MHz
Current - Input Bias: 1 pA
IC OP AMP 4CH 14-SOT-23-THIN
IC OP AMP 4CH 14-SOT-23-THIN
IC OP AMP 4CH 14-SOT-23-THIN
QUAD, 40-V, 5.25-MHZ, 4-MV OFFSE Product overview: TL084HIDYYR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084HIDYYR can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit Push-Pull 14-SOT-23-THIN
QUAD, 40-V, 5.25-MHZ, 4-MV OFFSE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-TL084HIDYYRTR-ND | 687-TL084HIDYYR | TL084HIDYYR | TL084HIDYYR | |
| Product Name | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Quad Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||
| GBW | 5.25 MHz | 5.25 MHz | |||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs |
| Bandwidth | 5.25 MHz | 5.25 MHz | |||
| Operating Range | Automotive |