Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPWRE4 TL084CPWRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268021-TL084CPWRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268021-TL084CPWRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPWRE4 - 1268021-TL084CPWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPWRE4
1268021-TL084CPWRE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPWRE4 1268021-TL084CPWRE4
Manufacturer: Texas Instruments Win Source Part Number: 1268021-TL084CPWRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268021-TL084CPWRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 3MHz 18V TSSOP Operational Amplifier IC
687-TL084CPWRE4
Quad 3MHz 18V TSSOP Operational Amplifier IC 687-TL084CPWRE4
Quad Op-Amp, 3MHz BW, 3mV Vos, 18V, TSSOP-14 Product overview: TL084CPWRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CPWRE4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 3MHz BW, 3mV Vos, 18V, TSSOP-14 Product overview: TL084CPWRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CPWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1268021-TL084CPWRE4 687-TL084CPWRE4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPWRE4 Quad 3MHz 18V TSSOP Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 13 V/µs
Unlock Full Specs
to access all available technical data