The TL084H family is a quad JFET-input operational amplifier with a wide supply voltage range of ±2.25V to ±20V or 4.5V to 40V, a slew rate of 20V/μs (typical), an offset voltage of 1mV (typical), and an offset voltage drift of 2μV/°C. It operates over the full temperature range of -40°C to 125°C, features integrated EMI and RF filters, and offers 1.5kV HBM ESD protection. The TL084CPWG4 variant is supplied in a 14-pin TSSOP package with an operating temperature range of -40°C to 125°C.
JFET-Input Operational Amplifier 14-TSSOP 0 to 70
Operational Amplifier, 4 Func, 20000uV Offset-Max, BIPolar, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084CPWG4 | TL084CPWG4 |
| Product Name | TL084 JFET-Input Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 7 to 36 volts | |
| VOS | 15 millivolts | |
| Quiescent Current (IQ) | 2800 microamps | |
| CMRR | 70 dB |