Texas Instruments TL084 JFET-Input Operational Amplifier TL084CPWE4

Description
JFET-Input Operational Amplifier 14-TSSOP 0 to 70
Request a Quote Datasheet
Description
JFET-Input Operational Amplifier 14-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL084 JFET-Input Operational Amplifier - TL084CPWE4 - Texas Instruments
Dallas, TX, United States
TL084 JFET-Input Operational Amplifier
TL084CPWE4
TL084 JFET-Input Operational Amplifier TL084CPWE4
JFET-Input Operational Amplifier 14-TSSOP 0 to 70

JFET-Input Operational Amplifier 14-TSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPWE4 - 1118073-TL084CPWE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPWE4
1118073-TL084CPWE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPWE4 1118073-TL084CPWE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118073-TL084CPWE4 Packaging: Rail/Tube Length: 5 mm Number of Circuits: 4 Operating Supply Voltage: 18 V Number of Elements: 4 Thickness: 1 mm Height: 1.2 mm Bandwidth: 3 MHz Slew Rate: 13 V/µs Gain Bandwidth Product: 3 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Input Bias Current: 400 pA Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Operating Supply Current: 1.4 mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C Nominal Supply Current: 11.2 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 3.5 V Voltage Gain: 106.02 dB Input Offset Voltage (Vos): 15 mV Nominal Gain Bandwidth Product: 3 MHz Max I/O Voltage: 15 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118073-TL084CPWE4
Packaging: Rail/Tube
Length: 5 mm
Number of Circuits: 4
Operating Supply Voltage: 18 V
Number of Elements: 4
Thickness: 1 mm
Height: 1.2 mm
Bandwidth: 3 MHz
Slew Rate: 13 V/µs
Gain Bandwidth Product: 3 MHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 400 pA
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Operating Supply Current: 1.4 mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
Nominal Supply Current: 11.2 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 3.5 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 15 mV
Nominal Gain Bandwidth Product: 3 MHz
Max I/O Voltage: 15 mV

Buy Now
Singapore, Singapore
Quad 3MHz 13V 18V Operational Amplifier IC
687-TL084CPWE4
Quad 3MHz 13V 18V Operational Amplifier IC 687-TL084CPWE4
Quad Op Amp, 3MHz BW, 13V/µs SR, JFET-Input, 18V, TSSOP Product overview: TL084CPWE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CPWE4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 3MHz BW, 13V/µs SR, JFET-Input, 18V, TSSOP Product overview: TL084CPWE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CPWE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL084CPWE4
Operational Amplifiers - Op Amps TL084CPWE4
Operational Amplifiers - Op Amps Quad JFET-Input

Operational Amplifiers - Op Amps Quad JFET-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL084CPWE4 1118073-TL084CPWE4 687-TL084CPWE4 TL084CPWE4
Product Name TL084 JFET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPWE4 Quad 3MHz 13V 18V Operational Amplifier IC Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 18 volts
VOS 15 millivolts 15 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data