JFET-Input Operational Amplifier 14-TSSOP 0 to 70
Operational Amplifier, 4 Func, 6000uV Offset-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1107577-TL084CPW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quad Op Amp, JFET-Input, 3MHz GBW, 13V/µs SR, 18V, 14-TSSOP Product overview: TL084CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CPW can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-TSSOP
OP AMP, QUAD JFET-INPUT, TSSOP14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
J-FET Amplifier 4 Circuit 14-TSSOP
INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, 4 CIRCUIT, 14TSSOP, 10-30 V, 10 MA. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad JFET-Input
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084CPW | TL084CPW | 1107577-TL084CPW | 687-TL084CPW | 296-26700-5-ND | 33AH5108 | TL084CPW | 17231097 | TL084CPW | TL084CPW | TL084CPW |
| Product Name | TL084 JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPW | Quad 3MHz 13V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, Quad Jfet-Input, Tssop14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||||
| CMRR | 70 dB |