The TL084CNSRG4 is a quad JFET-input operational amplifier in a 14-pin SOP package, operating from ±2.25V to ±20V or 4.5V to 40V supplies, with a typical slew rate of 20V/μs, input offset voltage of 1mV, and power consumption of 940μA per channel. It supports a common-mode input range including the positive supply, features integrated EMI and RF filtering, 1.5kV HBM ESD protection, and output short-circuit protection. The device is specified for operation from -40°C to 125°C. It is supplied in a 2000-unit large tape and reel with NIPDAU lead finish.
JFET-Input Operational Amplifier 14-SO 0 to 70
Quad JFET Op Amp, 3MHz BW, 13V/µs SR, 18V, SOP Product overview: TL084CNSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CNSRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107576-TL084CNSRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084CNSRG4 | 687-TL084CNSRG4 | 1107576-TL084CNSRG4 |
| Product Name | TL084 JFET-Input Operational Amplifier | Quad 3MHz 13V 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CNSRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts |
| VOS | 15 millivolts | 3 millivolts | |
| Quiescent Current (IQ) | 2800 microamps | ||
| CMRR | 70 dB |