JFET-Input Operational Amplifier 14-SO 0 to 70
Quad Op Amp, 3MHz BW, 13V/µs SR, JFET Input, SOIC Product overview: TL084CNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CNSR can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SO
J-FET Amplifier 4 Circuit 14-SO
J-FET Amplifier 4 Circuit 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 032296-TL084CNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 4 CIRCUIT 14SO
(PRICE/TC), IC, OP AMP, QUAD JFET, SMD, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:13V/µS; SUPPLY VOLTAGE RANGE:7V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, QUAD JFET, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
J-FET Amplifier 4 Circuit 14-SO
IC OPAMP JFET 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad JFET Neg Input
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084CNSR | 687-TL084CNSR | 296-7211-1-ND | 032296-TL084CNSR | TL084CNSR | 17140926 | 27AJ0131 | TL084CNSR | TL084CNSR | TL084CNSR |
| Product Name | TL084 JFET-Input Operational Amplifier | Quad 3MHz 13V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CNSR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Ic, Op Amp, Quad Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 7 to 36 volts | 10 volts | |||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||
| CMRR | 70 dB |