JFET-Input Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268019-TL084CDRE4
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 1.4mA
Amplifier Type: J-FET
Slew Rate: 13V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: TL084
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V
J-FET Amplifier 4 Circuit 14-SOIC
Quad JFET Op Amp, 3MHz BW, 13V/µs SR, 18V, 4-Ch, 14-SOIC Product overview: TL084CDRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CDRE4 can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad JFET-Input
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084CDRE4 | 1268019-TL084CDRE4 | TL084CDRE4-ND | 687-TL084CDRE4 | TL084CDRE4 | 815-TL084CDRE4 | TL084CDRE4 | TL084CDRE4 | TL084CDRE4 |
| Product Name | TL084 JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CDRE4 | Instrumentation, Op Amps, Buffer Amps | Quad 3MHz 13V 18V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 4 CIRCUIT 14SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 30 volts | |||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 70 dB |