Texas Instruments TL084 JFET-Input Operational Amplifier TL084CD

Description
JFET-Input Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
JFET-Input Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL084 JFET-Input Operational Amplifier - TL084CD - Texas Instruments
Dallas, TX, United States
TL084 JFET-Input Operational Amplifier
TL084CD
TL084 JFET-Input Operational Amplifier TL084CD
JFET-Input Operational Amplifier 14-SOIC 0 to 70

JFET-Input Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1285-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1285-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1285-5-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CD - 081386-TL084CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CD
081386-TL084CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CD 081386-TL084CD
Manufacturer: Texas Instruments Win Source Part Number: 081386-TL084CD Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.4mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): ADA4004-4ACPZ-R2; TL084CPT; TL054CDB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 081386-TL084CD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): ADA4004-4ACPZ-R2; TL084CPT; TL054CDB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics

Buy Now Datasheet
Ic, Op Amp, Quad Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments - 64AH9024 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments
64AH9024
Ic, Op Amp, Quad Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments 64AH9024
IC, OP AMP, QUAD JFET, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, QUAD JFET, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL084CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL084CD
Instrumentation, OP Amps, Buffer Amps TL084CD
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL084CD
Operational Amplifiers - Op Amps TL084CD
Operational Amplifiers - Op Amps Quad GP

Operational Amplifiers - Op Amps Quad GP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL084CD 296-1285-5-ND 081386-TL084CD 64AH9024 TL084CD TL084CD
Product Name TL084 JFET-Input Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CD Ic, Op Amp, Quad Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 7 to 36 volts
VOS 15 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details