The TL084BCNG4 is a quad JFET-input operational amplifier designed for cost-sensitive applications. It features a low offset voltage of 1mV (typical) and a high slew rate of 20V/Oºs, making it suitable for a variety of signal processing tasks. The device operates over a wide supply voltage range of ±2.25V to ±20V and 4.5V to 40V, which enhances its versatility in different circuit configurations. This operational amplifier exhibits low power consumption at 940OºA per channel (typical) and low noise characteristics with a voltage noise density of 18nV/,àöHz at 1kHz. It also includes output short-circuit protection and low total harmonic distortion of 0.003% (typical), which are beneficial for maintaining signal integrity in audio and precision applications. The TL084BCNG4 is suitable for various applications, including solar energy inverters, motor drives, pro audio mixers, and battery test equipment. Its robust design allows for operation in harsh environments, with an extended temperature range of -40°C to 125°C and high ESD protection of 1.5kV (HBM).
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084BCNG4-ND | TL084BCNG4 | TL084BCNG4 | TL084BCNG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | 14-DIP (0.300, 7.62mm) | |
| Standards | RoHS |