The TL084B is a quad JFET-input operational amplifier with a typical slew rate of 20V/μs, low offset voltage of 1mV, and low power consumption of 940μA per channel. It operates over a supply voltage range of ±2.25V to ±20V or 4.5V to 40V and supports a full industrial temperature range of -40°C to 125°C. The device is available in a 14-pin SOIC package with integrated EMI and RF filters and ESD protection of 1.5kV (HBM).
JFET-Input Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268016-TL084BCDRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 2mV
Family Name: TL084B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): LM148DT; LM148D; TL074MD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quad Op Amp, 3MHz, 18V, 4 Ch, 14-SOIC, JFET Input Product overview: TL084BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084BCDRG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps JFET-Input Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084BCDRG4 | 1268016-TL084BCDRG4 | 687-TL084BCDRG4 | TL084BCDRG4 |
| Product Name | TL084B JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BCDRG4 | Quad 3MHz 18V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | ||
| VOS | 3 millivolts | 2 millivolts | ||
| Quiescent Current (IQ) | 2800 microamps | |||
| CMRR | 75 dB |