The TL084H quad JFET-input operational amplifier features a high slew rate of 20V/μs, low offset voltage of 1mV (typical), low power consumption of 940μA per channel (typical), and operates over a wide supply voltage range of ±2.25V to ±20V or 4.5V to 40V. It supports a full industrial temperature range of -40°C to 125°C, includes integrated EMI and RF filters, and has a high ESD tolerance of 1.5kV (HBM). The device is housed in a 14-pin SOIC package with dimensions matching standard SOIC-14 form factor and is qualified for extended temperature operation.
JFET-Input Operational Amplifier 14-SOIC 0 to 70
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1107571-TL084ACDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quad Op Amp, 3MHz BW, 18V, 4 Ch, SOIC Product overview: TL084ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084ACDRG4 can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps JFET-Input Oper Amplifier
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084ACDRG4 | TL084ACDRG4-ND | 1107571-TL084ACDRG4 | 687-TL084ACDRG4 | TL084ACDRG4 | TL084ACDRG4 | TL084ACDRG4 | TL084ACDRG4 | TL084ACDRG4 |
| Product Name | TL084A JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084ACDRG4 | Quad 3MHz 18V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 30 volts | 10 volts | ||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 75 dB |