JFET-Input Operational Amplifier 14-SOIC 0 to 70
Quad Op Amp, 3MHz GBW, JFET Input, 18V, 14-SOIC Product overview: TL084ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084ACD can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081384-TL084ACD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): TL074IDR; TL074MDT; TL074MD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Commercial, Computers & Computer Peripherals
Operational Amplifiers - Op Amps Quad GP
IC OPAMP JFET 4 CIRCUIT 14SOIC
OP AMP, 3MHZ, 13V/US, 3000UV, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084ACD | 687-TL084ACD | 296-7210-5-ND | 081384-TL084ACD | TL084ACD | TL084ACD | 37AJ1346 | TL084ACD |
| Product Name | TL084A JFET-Input Operational Amplifier | Quad 3MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084ACD | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 3Mhz, 13V/us, 3000Uv, Soic-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 6 to 36 volts | ||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 75 dB |