Texas Instruments TL082M High Speed JFET-Input Dual Operational Amplifier TL082MJG

Description
High Speed JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL082M High Speed JFET-Input Dual Operational Amplifier - TL082MJG - Texas Instruments
Dallas, TX, United States
TL082M High Speed JFET-Input Dual Operational Amplifier
TL082MJG
TL082M High Speed JFET-Input Dual Operational Amplifier TL082MJG
High Speed JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125

High Speed JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Electronic Wholesale - TL082MJG - 1268005-TL082MJG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL082MJG
1268005-TL082MJG
Electronic Wholesale - TL082MJG 1268005-TL082MJG
Manufacturer: Texas Instruments Win Source Part Number: 1268005-TL082MJG Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268005-TL082MJG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 3MHz 13V Operational Amplifier IC
687-TL082MJG
Dual 3MHz 13V Operational Amplifier IC 687-TL082MJG
Dual Op Amp, JFET Input, 3MHz GBW, 13V/µs Slew, CDIP Product overview: TL082MJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082MJG can be used for catalog matching and distributor lookup.

Dual Op Amp, JFET Input, 3MHz GBW, 13V/µs Slew, CDIP Product overview: TL082MJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082MJG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TL082MJG 1268005-TL082MJG 687-TL082MJG
Product Name TL082M High Speed JFET-Input Dual Operational Amplifier Electronic Wholesale - TL082MJG Dual 3MHz 13V Operational Amplifier IC
Slew Rate 13 V/µs
Unlock Full Specs
to access all available technical data