High Speed JFET-Input Dual Operational Amplifier 20-LCCC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268004-TL082MFKB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, CQCC20
High speed JFET-input dual operational amplifier 20-LCCC -55 to 125 Product overview: TL082MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082MFKB can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 20-LCCC (8.89x8.89)
IC OPAMP JFET 2 CIRCUIT 20LCCC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082MFKB | 1268004-TL082MFKB | TL082MFKB | 687-TL082MFKB | TL082MFKB | TL082MFKB |
| Product Name | TL082M High Speed JFET-Input Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082MFKB | Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | LCCC20 | Rail/Tube | 20-CLCC | 20-CLCC | ||
| Life Cycle Stage | Active | Active | Active | |||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | |||
| Bandwidth | 3 MHz | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |