JFET-Input Operational Amplifier 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1268001-TL082IPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: TL082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL082BMP; TL082ACP; LM4559FV-GE2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
Dual Op Amp, 3MHz, 13V/µs Slew Rate, JFET Input, 18V, TSSOP Product overview: TL082IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082IPWR can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-TSSOP
OP-AMP, 3MHZ, 13V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual JFET-Input
IC OPAMP JFET 2 CIRCUIT 8TSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082IPWR | 6610094 | 6610094P | 1268001-TL082IPWR | 296-17450-1-ND | 687-TL082IPWR | TL082IPWR | 52AH7720 | TL082IPWR | TL082IPWR | TL082IPWR | TL082IPWR |
| Product Name | TL082 JFET-Input Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082IPWR | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz 13V 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 3Mhz, 13V/us, Tssop-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 10 volts | 10 volts | ||||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||||
| CMRR | 70 dB |