JFET-Input Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1319438-TL082IDG4
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: Surface Mount
Amplifier Type: J-FET
Slew Rate: 13V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 3 mV
Current - Supply: 1.4mA (x2 Channels)
Current - Output / Channel: 40 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: TL082
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V
Dual Op Amp, 3MHz, 13V/µs Slew Rate, JFET Input, 8-SOIC Product overview: TL082IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082IDG4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual JFET-Input
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082IDG4 | 1319438-TL082IDG4 | 687-TL082IDG4 | TL082IDG4-ND | TL082IDG4 | TL082IDG4 | TL082IDG4 | TL082IDG4 |
| Product Name | TL082 JFET-Input Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 3MHz 13V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 30 volts | |||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 70 dB |