IC OPAMP JFET 2 CIRCUIT TSOT23-8 Product overview: TL082HIDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082HIDDFR can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit Push-Pull TSOT-23-8
J-FET Amplifier 2 Circuit Push-Pull TSOT-23-8
J-FET Amplifier 2 Circuit Push-Pull TSOT-23-8
Win Source Part Number: 1126018-TL082HIDDFR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: J-FET
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.25 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 1.4mA
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TL082HIDDFRDKR,2
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V
J-FET Amplifier 2 Circuit Push-Pull TSOT-23-8
IC OPAMP JFET 2 CIRCUIT TSOT23-8
IC OPAMP JFET 1 CIRCUIT TSOT23-8
IC OPAMP JFET 2 CIRCUIT TSOT23-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL082HIDDFR | 296-TL082HIDDFRCT-ND | 1126018-TL082HIDDFR | TL082HIDDFR | TL082HIDDFR | TL082HIDDFR | TL082HIDDFR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 40 volts | 4.5 volts | 40 volts | ||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | |
| Bandwidth | 5.25 MHz | 5.25 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |