Texas Instruments TL082 JFET-Input Operational Amplifier TL082CPSRG4

Description
JFET-Input Operational Amplifier 8-SO 0 to 70
Request a Quote Datasheet
Description
JFET-Input Operational Amplifier 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL082 JFET-Input Operational Amplifier - TL082CPSRG4 - Texas Instruments
Dallas, TX, United States
TL082 JFET-Input Operational Amplifier
TL082CPSRG4
TL082 JFET-Input Operational Amplifier TL082CPSRG4
JFET-Input Operational Amplifier 8-SO 0 to 70

JFET-Input Operational Amplifier 8-SO 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPSRG4 - 1267998-TL082CPSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPSRG4
1267998-TL082CPSRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPSRG4 1267998-TL082CPSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267998-TL082CPSRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 3mV Family Name: TL082 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V Alternative Parts (Cross-Reference): LM833D; LM833D; LM833DG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1267998-TL082CPSRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: TL082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): LM833D; LM833D; LM833DG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 13V Operational Amplifier IC
687-TL082CPSRG4
Dual 3MHz 13V Operational Amplifier IC 687-TL082CPSRG4
Dual Op Amp, 3MHz, 13V/µs Slew Rate, JFET Input, 8-SO Product overview: TL082CPSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082CPSRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 13V/µs Slew Rate, JFET Input, 8-SO Product overview: TL082CPSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082CPSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TL082CPSRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TL082CPSRG4-ND
Instrumentation, Op Amps, Buffer Amps TL082CPSRG4-ND
J-FET Amplifier 2 Circuit 8-SO

J-FET Amplifier 2 Circuit 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL082CPSRG4
Operational Amplifiers - Op Amps TL082CPSRG4
Operational Amplifiers - Op Amps Dual JFET-Input

Operational Amplifiers - Op Amps Dual JFET-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL082CPSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL082CPSRG4
Integrated Circuits (ICs) - Linear - Amplifiers TL082CPSRG4
IC OPAMP JFET 2 CIRCUIT 8SO

IC OPAMP JFET 2 CIRCUIT 8SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL082CPSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL082CPSRG4
Instrumentation, OP Amps, Buffer Amps TL082CPSRG4
J-FET Amplifier 2 Circuit 8-SO

J-FET Amplifier 2 Circuit 8-SO

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPSRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL082CPSRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL082CPSRG4
IC OPAMP JFET 2 CIRCUIT 8SO

IC OPAMP JFET 2 CIRCUIT 8SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL082CPSRG4 1267998-TL082CPSRG4 687-TL082CPSRG4 TL082CPSRG4-ND TL082CPSRG4 TL082CPSRG4 TL082CPSRG4 TL082CPSRG4
Product Name TL082 JFET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPSRG4 Dual 3MHz 13V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 10 volts
VOS 15 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Dual Operational Amplifier IC - 687-ACF2101BP - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
2 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details