DUAL OP-AMP, 20000uV OFFSET-MAX, 3MHz BAND WIDTH, PDSO8, PLASTIC, SOP-8 Product overview: TL082CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082CPS can be used for catalog matching and distributor lookup.
PROTOTYPE
J-FET Amplifier 2 Circuit Push-Pull 8-SO
PROTOTYPE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL082CPS | 296-TL082CPSTR-ND | TL082CPS | TL082CPS |
| Product Name | Dual 3MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||
| Bandwidth | 3 MHz | |||
| Package Type | SOP | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | Surface Mount |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | ||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs |