The TL082CMX/NOPB is a wide bandwidth dual JFET input operational amplifier in an 8-pin SOIC package, operating from 0°C to +70°C. It features a gain bandwidth product of 4 MHz, a slew rate of 13 V/μs, low input bias current of 50 pA, and supply current of 3.6 mA. The device has an internally trimmed input offset voltage of up to 15 mV, high input impedance of 10¹² Ω, and low input noise voltage of 16 nV/√Hz. It is pin compatible with the LM1558 and LM358 for design upgrades. The package dimensions conform to SOIC-8 standards with a tape and reel packaging format for surface-mount assembly.
Wide Bandwidth Dual JFET Input Operational Amplifier 8-SOIC 0 to 70
Dual JFET Op Amp, 4MHz GBW, 18V, 2-Ch, 8-SOIC Product overview: TL082CMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082CMX/NOPB can be used for catalog matching and distributor lookup.
TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier
TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 129762-TL082CMX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 18 V
Operating Supply Current: 3.6mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Wide Bandwidth Dual JFET Input Operational Amplifier 8-SOIC 0 to 70
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082CMX/NOPB | 687-TL082CMX/NOPB | TL082CMX/NOPB | TL082CMX/NOPBTR-ND | 129762-TL082CMX/NOPB | TL082CMX/NOPB | TL082CMX/NOPB | TL082CMX/NOPB | TL082CMX/NOPB | TL082CMX/NOPB |
| Product Name | TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier | Dual 4MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CMX/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 10 to 30 volts | 36 volts | 36 volts | |||||
| VOS | 15 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| GBW | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | 13 V/µs |