The TL082C is a dual JFET-input operational amplifier in an 8-pin SOIC package, operating from ±2.25V to ±20V with a common-mode input voltage range that includes the positive supply. It features a typical slew rate of 13V/μs, input offset voltage of 3mV, power consumption of 2.5mA per channel, and input noise of 18nV/√Hz at 1kHz. The device includes output short-circuit protection and operates over a temperature range of 0°C to 70°C.
JFET-Input Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081329-TL082CD
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 75
Catalog: J-FET
Amplifier Type: J-FET
Slew Rate: 13 V/µs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Voltage - Supply Single/Dual (±): 7 V ~ 36 V ±3.5 V ~ 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
TL082 - Dual High Slew Rate JFET-Input Operational Amplifier
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps JFET Input
J-FET Amplifier 2 Circuit 8-SOIC
IC, OP AMP, DUAL JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082CD | 081329-TL082CD | TL082CD | 296-1284-5-ND | TL082CD | TL082CD | 64AH9023 | TL082CD |
| Product Name | TL082 JFET-Input Operational Amplifier | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 70 dB |