JFET-Input Operational Amplifier 8-PDIP 0 to 70
Dual Op Amp, 3MHz, JFET Input, 18V, 200pA IB, 3mV Vos, 13V/µs SR Product overview: TL082BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 18V, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 18V, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082BCP can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032282-TL082BCP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Logistics, Computers & Computer Peripherals
IC, OP AMP, JFET; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps JFET Input
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082BCP | 687-TL082BCP | 296-7207-5-ND | 032282-TL082BCP | 28AH5548 | 815-TL082BCP | TL082BCP | TL082BCP | TL082BCP | TL082BCP | TL082BCP |
| Product Name | TL082B JFET-Input Operational Amplifier | Dual 3MHz 18V 13V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082BCP | Ic, Op Amp, Jfet; No. Of Amplifiers Texas Instruments | IC OPAMP JFET 2 CIRCUIT 8DIP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 7 to 36 volts | 10 volts | 10 volts | |||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||||
| CMRR | 75 dB |