JFET-Input Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL082BCDG4 |
| Product Name | TL082B JFET-Input Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 3 millivolts |
| Quiescent Current (IQ) | 2800 microamps |
| CMRR | 75 dB |