JFET-Input Operational Amplifier 8-SO 0 to 70
J-FET Amplifier 2 Circuit 8-SO
J-FET Amplifier 2 Circuit 8-SO
J-FET Amplifier 2 Circuit 8-SO
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Dual Op Amp, 3MHz BW, 18V, 200pA IB, 75dB CMRR, SOP Product overview: TL082ACPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082ACPSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 103464-TL082ACPSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 2 CIRCUIT 8SO
IC OPAMP JFET 2 CIRCUIT 8SO
IC OPAMP JFET 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps JFET-Input Oper Amplifier
J-FET Amplifier 2 Circuit 8-SO
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082ACPSR | 296-TL082ACPSRDKR-ND | TL082ACPSR | 687-TL082ACPSR | 103464-TL082ACPSR | TL082ACPSR | TL082ACPSR | TL082ACPSR | TL082ACPSR | TL082ACPSR |
| Product Name | TL082A JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082ACPSR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | ||||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||
| CMRR | 75 dB |