OPAMP, DUAL, 3MHZ, 13V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 98K1648 |
| Product Name | Opamp, Dual, 3Mhz, 13V/us, Soic-8; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS |