The TL081I is a single-channel JFET-input operational amplifier in an 8-pin SOIC package, operating from ±2.25V to ±20V or 4.5V to 40V supply voltages, with an operating temperature range of -40°C to 85°C. It features a typical slew rate of 20V/μs, low offset voltage of 1mV, low power consumption of 940μA per channel, 1.5kV HBM ESD protection, integrated EMI and RF filters, and output short-circuit protection.
JFET-Input Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043116-TL081IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
3MHz JFET Op Amp, 13V/µs Slew Rate, 18V, 1-Ch, 8-SOIC Product overview: TL081IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL081IDRG4 | 043116-TL081IDRG4 | 687-TL081IDRG4 |
| Product Name | TL081 JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081IDRG4 | 3MHz 13V 18V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts |
| VOS | 15 millivolts | 3 millivolts | |
| Quiescent Current (IQ) | 2800 microamps | ||
| CMRR | 70 dB |