No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 15AC0783 |
| Product Name | No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS |