JFET-Input Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043114-TL081ID
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 1
Standard Package: 75
Catalog: J-FET
Amplifier Type: J-FET
Slew Rate: 13 V/µs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Voltage - Supply Single/Dual (±): 7 V ~ 36 V ±3.5 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single Gen Pur
J-FET Amplifier 1 Circuit 8-SOIC
OP-AMP, 3MHZ, 13V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL081ID | 043114-TL081ID | 296-7204-5-ND | TL081ID | TL081ID | TL081ID | 29AH7955 |
| Product Name | TL081 JFET-Input Operational Amplifier | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 3Mhz, 13V/us, Soic-8; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | ||||||
| CMRR | 70 dB |