IC OPAMP JFET 1 CIRCUIT SC70-5 Product overview: TL081HIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081HIDCKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 960367-TL081HIDCKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: J-FET
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.25 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 1.4mA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TL081HIDCKRCT,29
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V
J-FET Amplifier 1 Circuit Push-Pull SC-70-5
J-FET Amplifier 1 Circuit Push-Pull SC-70-5
J-FET Amplifier 1 Circuit Push-Pull SC-70-5
IC OPAMP JFET 1 CIRCUIT SC70-5
J-FET Amplifier 1 Circuit Push-Pull SC-70-5
IC OPAMP JFET 1 CIRCUIT SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL081HIDCKR | 960367-TL081HIDCKR | 296-TL081HIDCKRDKR-ND | TL081HIDCKR | TL081HIDCKR | TL081HIDCKR |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 40 volts | 40 volts | ||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | |
| Bandwidth | 5.25 MHz | 5.25 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |