Win Source Part Number: 972996-TL081HIDBVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: J-FET
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.25 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 1.4mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TL081HIDBVRDKR,2
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V
IC OPAMP JFET 1 CIRCUIT SOT23-5 Product overview: TL081HIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081HIDBVR can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Push-Pull SOT-23-5
J-FET Amplifier 1 Circuit Push-Pull SOT-23-5
J-FET Amplifier 1 Circuit Push-Pull SOT-23-5
IC OPAMP JFET 1 CIRCUIT SOT23-5
IC OPAMP JFET 1 CIRCUIT SOT23-5
J-FET Amplifier 1 Circuit Push-Pull SOT-23-5
IC OPAMP JFET 1 CIRCUIT SOT23-5
5.25MHz 1mV 1pA SOT-23-5 FET InputAmplifiers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 972996-TL081HIDBVR | 687-TL081HIDBVR | 296-TL081HIDBVRCT-ND | TL081HIDBVR | TL081HIDBVR | TL081HIDBVR | TL081HIDBVR | TL081HIDBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> FET InputAmplifiers |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 5.25 MHz | 5.25 MHz | 5.25 MHz | |||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs |