JFET-Input Operational Amplifier 8-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032277-TL081CPSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
JFET Op Amp, 3MHz BW, 13V/µs SR, 18V, SOP Product overview: TL081CPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081CPSR can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SO
J-FET Amplifier 1 Circuit 8-SO
J-FET Amplifier 1 Circuit 8-SO
J-FET Amplifier 1 Circuit 8-SO
Operational Amplifiers - Op Amps JFET-Input Gen Purp Op Amp
IC OPAMP JFET 1 CIRCUIT 8SO
IC OPAMP JFET 1 CIRCUIT 8SO
IC OPAMP JFET 1 CIRCUIT 8SO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL081CPSR | 032277-TL081CPSR | 687-TL081CPSR | 296-TL081CPSRCT-ND | TL081CPSR | TL081CPSR | TL081CPSR | TL081CPSR | TL081CPSR |
| Product Name | TL081 JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081CPSR | 3MHz 13V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 7 volts | 7 volts | ||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 70 dB |