JFET-Input Operational Amplifier 8-PDIP 0 to 70
JFET Op Amp, 4MHz BW, 13V/µs SR, 1.4mA, 18V, PDIP Product overview: TL081CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 13V, 1.4mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 13V, 1.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081CP can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032276-TL081CP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
3mV 3MHz 30pA DIP-8 FET InputAmplifiers ROHS
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
Operational Amplifiers - Op Amps JFET Input
IC OPAMP JFET 1 CIRCUIT 8DIP
IC, OP AMP, JFET, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL081CP | 304223 | 304223P | 687-TL081CP | 296-7203-5-ND | 032276-TL081CP | TL081CP | TL081CP | TL081CP | TL081CP | TL081CP | TL081CP | 29AH7954 |
| Product Name | TL081 JFET-Input Operational Amplifier | Op Amps | Op Amps | 4MHz 13V 1.4mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081CP | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet, Dip8; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 7 volts | 36 volts | 7 to 36 volts | |||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||||||
| CMRR | 70 dB |