Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081CJG TL081CJG

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267977-TL081CJG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267977-TL081CJG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081CJG - 1267977-TL081CJG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081CJG
1267977-TL081CJG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081CJG 1267977-TL081CJG
Manufacturer: Texas Instruments Win Source Part Number: 1267977-TL081CJG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267977-TL081CJG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
3MHz DIP Operational Amplifier IC - 687-TL081CJG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHz DIP Operational Amplifier IC
687-TL081CJG
3MHz DIP Operational Amplifier IC 687-TL081CJG
OP-AMP, 20000uV OFFSET-MAX, 3MHz BAND WIDTH, CDIP8, 0.300 INCH, HERMETIC SEALED, CERAMIC, DIP-8 Product overview: TL081CJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081CJG can be used for catalog matching and distributor lookup.

OP-AMP, 20000uV OFFSET-MAX, 3MHz BAND WIDTH, CDIP8, 0.300 INCH, HERMETIC SEALED, CERAMIC, DIP-8 Product overview: TL081CJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081CJG can be used for catalog matching and distributor lookup.

Supplier's Site
 - TL081CJG - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 20000uV Offset-Max, BIPolar, CDIP8

Operational Amplifier, 1 Func, 20000uV Offset-Max, BIPolar, CDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL081CJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL081CJG
Instrumentation, OP Amps, Buffer Amps TL081CJG
J-FET Amplifier 1 Circuit 8-CDIP

J-FET Amplifier 1 Circuit 8-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1267977-TL081CJG 687-TL081CJG TL081CJG TL081CJG
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081CJG 3MHz DIP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type CDIP DIP; CDIP; CDIP8 DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active
Standards RoHS
Source Current (IS) 1.4 milliamps
VOS 3 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9313101M2A - Lingto Electronic Limited
Specs
Source Current (IS) 16.5 milliamps
Bandwidth 140 MHz
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Op Amps - 1223373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details