Texas Instruments TL081B JFET-Input Operational Amplifier TL081BCP

Description
JFET-Input Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
JFET-Input Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL081B JFET-Input Operational Amplifier - TL081BCP - Texas Instruments
Dallas, TX, United States
TL081B JFET-Input Operational Amplifier
TL081BCP
TL081B JFET-Input Operational Amplifier TL081BCP
JFET-Input Operational Amplifier 8-PDIP 0 to 70

JFET-Input Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
3MHz 13V 18V Operational Amplifier IC
687-TL081BCP
3MHz 13V 18V Operational Amplifier IC 687-TL081BCP
Single Op Amp, 3MHz BW, 13V/µs SR, JFET Input, 18V, PDIP Product overview: TL081BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081BCP can be used for catalog matching and distributor lookup.

Single Op Amp, 3MHz BW, 13V/µs SR, JFET Input, 18V, PDIP Product overview: TL081BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL081BCP - Rochester Electronics
Newburyport, MA, United States
TL081B Single JFET-input low offset operational amplifier

TL081B Single JFET-input low offset operational amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34260-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34260-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34260-5-ND
J-FET Amplifier 1 Circuit 8-PDIP

J-FET Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCP - 1107556-TL081BCP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCP
1107556-TL081BCP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCP 1107556-TL081BCP
Manufacturer: Texas Instruments Win Source Part Number: 1107556-TL081BCP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.4mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Logistics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1107556-TL081BCP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Logistics, Computers & Computer Peripherals

Buy Now Datasheet
Op-Amp, 3Mhz, 13V/us, Dip-8; No. Of Amplifiers Texas Instruments - 52AH7719 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 13V/us, Dip-8; No. Of Amplifiers Texas Instruments
52AH7719
Op-Amp, 3Mhz, 13V/us, Dip-8; No. Of Amplifiers Texas Instruments 52AH7719
OP-AMP, 3MHZ, 13V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

OP-AMP, 3MHZ, 13V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 17073438 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17073438
Linear Amplifier IC 17073438
IC, OP AMP, J-FET, 1 CIRCUIT, 13V/US, 3MHZ, 36V, 1.4MA, 8-DIP. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, J-FET, 1 CIRCUIT, 13V/US, 3MHZ, 36V, 1.4MA, 8-DIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TL081BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL081BCP
Integrated Circuits (ICs) - Linear - Amplifiers TL081BCP
IC OPAMP JFET 1 CIRCUIT 8DIP

IC OPAMP JFET 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL081BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL081BCP
Instrumentation, OP Amps, Buffer Amps TL081BCP
J-FET Amplifier 1 Circuit 8-PDIP

J-FET Amplifier 1 Circuit 8-PDIP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL081BCP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL081BCP
IC OPAMP JFET 1 CIRCUIT 8DIP

IC OPAMP JFET 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL081BCP
Operational Amplifiers - Op Amps TL081BCP
Operational Amplifiers - Op Amps JFET In

Operational Amplifiers - Op Amps JFET In

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL081BCP 687-TL081BCP TL081BCP 296-34260-5-ND 1107556-TL081BCP 52AH7719 17073438 TL081BCP TL081BCP TL081BCP TL081BCP
Product Name TL081B JFET-Input Operational Amplifier 3MHz 13V 18V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCP Op-Amp, 3Mhz, 13V/us, Dip-8; No. Of Amplifiers Texas Instruments Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts
VOS 3 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
 - CLC404AJM5X - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
3 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers