Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCDRG4 TL081BCDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267970-TL081BCDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267970-TL081BCDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCDRG4 - 1267970-TL081BCDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCDRG4
1267970-TL081BCDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCDRG4 1267970-TL081BCDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267970-TL081BCDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267970-TL081BCDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3MHz 18V SOIC Operational Amplifier IC
687-TL081BCDRG4
3MHz 18V SOIC Operational Amplifier IC 687-TL081BCDRG4
Op Amp, 3MHz BW, 2mV Vos, 18V, SOIC-8 Product overview: TL081BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081BCDRG4 can be used for catalog matching and distributor lookup.

Op Amp, 3MHz BW, 2mV Vos, 18V, SOIC-8 Product overview: TL081BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081BCDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1267970-TL081BCDRG4 687-TL081BCDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081BCDRG4 3MHz 18V SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 13 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower CMOS Operational Amplifier - ALD1731SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Operational Amplifier IC - 687-CLC428AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Op Amps - 2448607P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-14
Number of Pins 14
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88760012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.3500 milliamps
View Details