JFET-Input Operational Amplifier 8-SOIC 0 to 70
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC, OP AMP, JFET, SMD, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:8V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC, OP AMP, JFET, SMD, SOIC8, NO. OF AMPLIFIERS: 1 AMPLIFIER, BANDWIDTH: 3MHZ, SUPPLY VOLTAGE RANGE: 7V TO 36V, AMPLIFIER CASE STYLE: SOIC, NO. OF PINS: 8 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps JFET-Input Oper Amplifier
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL081BCD | 296-34259-5-ND | TL081BCD | TL081BCD | 28AH5546 | 16619714 | TL081BCD | TL081BCD |
| Product Name | TL081B JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 7 volts | |||||
| VOS | 3 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 75 dB |