The TL081ACPE4 is a single-channel JFET-input operational amplifier in an 8-pin PDIP package with an operating temperature range of 0°C to 70°C. It features a typical slew rate of 20V/μs, an input offset voltage of 1mV, a power consumption of 940μA per channel, and a wide supply voltage range of ±2.25V to ±20V or 4.5V to 40V. The device includes integrated EMI and RF filters, supports common-mode input voltage including the positive supply rail, and has output short-circuit protection. Its noise performance is 37nV/√Hz at 1kHz, with total harmonic distortion at 0.003% (typical).
JFET-Input Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267966-TL081ACPE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Logistics, Computers & Computer Peripherals
JFET Op Amp, 3MHz BW, 13V/µs SR, 1-Ch, 8-PDIP Product overview: TL081ACPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081ACPE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL081ACPE4 | 1267966-TL081ACPE4 | 687-TL081ACPE4 |
| Product Name | TL081A JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081ACPE4 | 3MHz 13V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | |
| VOS | 6 millivolts | ||
| Quiescent Current (IQ) | 2800 microamps | ||
| CMRR | 75 dB |